Greenlee Textron, Inc. Stepped Cone Drill 00477

Description
SPLIT TIP TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 0.441 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 0.441 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00477 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00477
Stepped Cone Drill 00477
SPLIT TIP TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 0.441 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 3 INCH OVERALL LENGTH
  • 0.441 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • NUMBER OF FLUTES 2
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00477
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.441 inch (? to 11.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 34A-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details