Greenlee Textron, Inc. Hole Saw 825-11/16

Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 5/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/8 INCH USED ON 2800 QUICK CHANGE ARBOR AND 37157, 37155 OR 38522 STANDARD ARBOR
Description
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 5/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/8 INCH USED ON 2800 QUICK CHANGE ARBOR AND 37157, 37155 OR 38522 STANDARD ARBOR

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-11/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-11/16
Hole Saw 825-11/16
VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 5/16 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/8 INCH USED ON 2800 QUICK CHANGE ARBOR AND 37157, 37155 OR 38522 STANDARD ARBOR
  • VARIABLE PITCH TYPE
  • 4-1/8 INCH PILOT DRILL LENGTH
  • STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 11/16 INCH DIAMETER
  • 1-5/8 INCH CUTTING DEPTH
  • 1/4 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 5/16 INCH ARBOR SHANK SIZE
  • STRAIGHT ARBOR SHANK TYPE
  • PIPE TAP SIZE 3/8 INCH
  • USED ON 2800 QUICK CHANGE ARBOR AND 37157, 37155 OR 38522 STANDARD ARBOR
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-11/16
Product Name Hole Saw
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Auger Drill Bit - 16-04-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Size Range 1 inch (25.4 mm)
View Details