Klein Tools, Inc. Stepped Cone Drill KTSB14

Description
FAST STARTING TYPE 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT
Datasheet
Description
FAST STARTING TYPE 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
KTSB14
Stepped Cone Drill KTSB14
FAST STARTING TYPE 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 12 SIZE(S) 1/16 INCH STEP INCREMENT
  • FAST STARTING TYPE
  • 3/16 INCH MIN. DRILL SIZE
  • 7/8 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 12 SIZE(S)
  • 1/16 INCH STEP INCREMENT
Supplier's Site
Step Drill Bit, 3/16 -7/8 , 12 Hole; Drill Bit Size Metric Klein Tools - 68Y5360 - Newark, An Avnet Company
Chicago, IL, United States
Step Drill Bit, 3/16 -7/8 , 12 Hole; Drill Bit Size Metric Klein Tools
68Y5360
Step Drill Bit, 3/16 -7/8 , 12 Hole; Drill Bit Size Metric Klein Tools 68Y5360
STEP DRILL BIT, 3/16 -7/8 , 12 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.875"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

STEP DRILL BIT, 3/16 -7/8 , 12 HOLE; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.875"; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number KTSB14 68Y5360
Product Name Stepped Cone Drill Step Drill Bit, 3/16 -7/8 , 12 Hole; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw - 31862 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 35-359 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.750 inch (44.4 mm)
View Details