Greenlee Textron, Inc. Hole Saw 725-4-1/8

Description
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-4-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-4-1/8
Hole Saw 725-4-1/8
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 3-1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 4-1/8 INCH DIAMETER
  • 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 3-1/2 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-4-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 889 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 2.250 inch (19.0 to 57.1 mm)
View Details