Klein Tools, Inc. Stepped Cone Drill 59014T

Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59014T - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59014T
Stepped Cone Drill 59014T
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • TITANIUM NITRIDE COATED FINISH
  • 1/8 INCH STEP HEIGHT
  • 3/16 INCH MIN. DRILL SIZE
  • 7/8 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 12
  • QUICK REFERENCE NUMBER 14T
  • ELECTRIC DRILL SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59014T
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
1-7/16" (37mm) Bi-Metal Hole Saw - D180023 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Auger Drill Bit - 53442 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details