Greenlee Textron, Inc. Hole Saw Arbor 645-011

Description
QUICK CHANGE TYPE 5/8 INCH MIN. HOLE SAW SIZE 2-1/4 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE SHANK MATERIAL CARBIDE
Datasheet
Description
QUICK CHANGE TYPE 5/8 INCH MIN. HOLE SAW SIZE 2-1/4 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE SHANK MATERIAL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 645-011 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
645-011
Hole Saw Arbor 645-011
QUICK CHANGE TYPE 5/8 INCH MIN. HOLE SAW SIZE 2-1/4 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE SHANK MATERIAL CARBIDE
  • QUICK CHANGE TYPE
  • 5/8 INCH MIN. HOLE SAW SIZE
  • 2-1/4 INCH MAX. HOLE SAW SIZE
  • 3/8 INCH SHANK SIZE
  • SHANK MATERIAL CARBIDE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-011
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34411 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.875 inch (? to 22.2 mm)
View Details