Greenlee Textron, Inc. Hole Saw 725-2-1/8

Description
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-2-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-2-1/8
Hole Saw 725-2-1/8
ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 2-1/8 INCH DIAMETER
  • 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-2-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAP3/8-16 - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details