Klein Tools, Inc. Stepped Cone Drill 59003

Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59003
Stepped Cone Drill 59003
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 1/4 INCH MIN. DRILL SIZE
  • 3/4 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 9
  • QUICK REFERENCE NUMBER 3
  • ELECTRIC DRILL SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59003
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
4" (102mm) Bi-Metal Hole Saw - D180064 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers