Greenlee Textron, Inc. Hole Saw Arbor 37157B

Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 37157B - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
37157B
Hole Saw Arbor 37157B
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 1/4 INCH PILOT DRILL BIT MATERIAL HIGH SPEED STEEL INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 1-3/16 INCH MAX. HOLE SAW SIZE
  • 1/4 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • STRAIGHT WITH 3 FLAT SHANK SHAPE
  • CHUCK SIZE 1/4 INCH
  • PILOT DRILL BIT MATERIAL HIGH SPEED STEEL
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 37157B
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-B-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details