Greenlee Textron, Inc. Hole Saw 725-1-3/8

Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-1-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-1-3/8
Hole Saw 725-1-3/8
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • VARIABLE PITCH TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 1 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-1-3/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details