Greenlee Textron, Inc. Auger Drill Bit 70PT-11/16

Description
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet
Description
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 70PT-11/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
70PT-11/16
Auger Drill Bit 70PT-11/16
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 11/16 INCH DRILL SIZE HOLE DIAMETER 3/4 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
  • LONG TYPE
  • ALLOY STEEL MATERIAL
  • 24 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • HARDENED PROCESS
  • 11/16 INCH DRILL SIZE
  • HOLE DIAMETER 3/4 INCH
  • APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 70PT-11/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 2.00 inch (51 mm)
View Details