RS Components, Ltd. Drill Bit Sets 213512

Description
RS PRO H2503 Drill Bit Set
Request a Quote
Description
RS PRO H2503 Drill Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 213512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
213512
Drill Bit Sets 213512
RS PRO H2503 Drill Bit Set

RS PRO H2503 Drill Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213512
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist
Cutting Application Metal
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details