Klein Tools, Inc. Drill Bit 53106

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 5/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 5/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53106 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53106
Drill Bit 53106
JOBBER LENGTH TYPE BLACK OXIDE FINISH 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 5/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH
  • 3-1/8 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • REGULAR POINT CONSTRUCTION
  • 5/32 INCH DRILL SIZE
  • POINT ANGLE (DEG) 118 DEGREE
Supplier's Site Datasheet
5/32 Drill Bit, 2, 3.125, 118Deg; Drill Bit Size Metric Klein Tools - 06J9398 - Newark, An Avnet Company
Chicago, IL, United States
5/32 Drill Bit, 2, 3.125, 118Deg; Drill Bit Size Metric Klein Tools
06J9398
5/32 Drill Bit, 2, 3.125, 118Deg; Drill Bit Size Metric Klein Tools 06J9398
5/32" DRILL BIT, 2", 3.125", 118DEG; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:0.1562"; Effective Length:2"; Overall Length:3.125"; Product Range:- RoHS Compliant: NA

5/32" DRILL BIT, 2", 3.125", 118DEG; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:0.1562"; Effective Length:2"; Overall Length:3.125"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53106 06J9398
Product Name Drill Bit 5/32 Drill Bit, 2, 3.125, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 53101 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details
Auger Drill Bit - 35-814 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details