Greenlee Textron, Inc. Auger Drill Bit 66TF-9/16

Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 9/16 INCH
Datasheet
Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66TF-9/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66TF-9/16
Auger Drill Bit 66TF-9/16
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 5/8 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 9/16 INCH
  • IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 5/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H
  • HARDWARE DIAMETER 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66TF-9/16
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw Arbor - 02800 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 2.000 inch (14.3 to 50.8 mm)
View Details