Klein Tools, Inc. Drill Bit 53126

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53126 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53126
Drill Bit 53126
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/32 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 5-3/4 INCH OVERALL LENGTH
  • 4-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 15/32 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
15/32 Drill Bit, 4.313, 5.75, 118Deg; Drill Bit Size Metric Klein Tools - 06J9417 - Newark, An Avnet Company
Chicago, IL, United States
15/32 Drill Bit, 4.313, 5.75, 118Deg; Drill Bit Size Metric Klein Tools
06J9417
15/32 Drill Bit, 4.313, 5.75, 118Deg; Drill Bit Size Metric Klein Tools 06J9417
15/32" DRILL BIT, 4.313", 5.75", 118DEG; Drill Bit Size Metric:11.9mm; Drill Bit Size Imperial:0.4687"; Effective Length:4.313"; Overall Length:5.75"; Product Range:- RoHS Compliant: NA

15/32" DRILL BIT, 4.313", 5.75", 118DEG; Drill Bit Size Metric:11.9mm; Drill Bit Size Imperial:0.4687"; Effective Length:4.313"; Overall Length:5.75"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53126 06J9417
Product Name Drill Bit 15/32 Drill Bit, 4.313, 5.75, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm) 0.469 inch (11.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
Material High Speed Steel; Hss
View Details
Stepped Cone Drill - 59014T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details