Greenlee Textron, Inc. Auger Drill Bit 66TF-15/16

Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 15/16 INCH
Datasheet
Description
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 66TF-15/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
66TF-15/16
Auger Drill Bit 66TF-15/16
IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H HARDWARE DIAMETER 15/16 INCH
  • IMPACT TYPE
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 1.5 INCH H
  • HARDWARE DIAMETER 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 66TF-15/16
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Hole Saw Arbor - 37156B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
View Details