Klein Tools, Inc. Stepped Cone Drill 59014

Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59014 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59014
Stepped Cone Drill 59014
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 12 QUICK REFERENCE NUMBER 14 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 3/16 INCH MIN. DRILL SIZE
  • 7/8 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 12
  • QUICK REFERENCE NUMBER 14
  • ELECTRIC DRILL SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59014
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Drill Bits - 7072706 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 4.84 inch (123 mm)
View Details
Hole Saw - 31918 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details