Greenlee Textron, Inc. Hole Saw 645-1-7/16

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH INCLUDES EJECTOR SPRING
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH INCLUDES EJECTOR SPRING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-7/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-7/16
Hole Saw 645-1-7/16
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH INCLUDES EJECTOR SPRING
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-7/16 INCH DIAMETER
  • 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING
  • KWIK CHANGE[TM] BRAND
  • CHUCK SIZE 3/8 INCH
  • INCLUDES EJECTOR SPRING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-7/16
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 213512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw Kit - 655 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
View Details