Greenlee Textron, Inc. Hole Saw Arbor 38522

Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
Datasheet
Description
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 38522 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
38522
Hole Saw Arbor 38522
HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH INCLUDES PILOT DRILL
  • HIGH SPEED STEEL MATERIAL
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 1-3/16 INCH MAX. HOLE SAW SIZE
  • 5/16 INCH SHANK SIZE
  • YES SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • CHUCK SIZE 3/8 INCH
  • INCLUDES PILOT DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 38522
Product Name Hole Saw Arbor
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 12-04-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Size Range 0.7500 inch (19.05 mm)
View Details