Klein Tools, Inc. Auger Drill Bit 53404

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53404 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53404
Auger Drill Bit 53404
SCREW POINT, SHIP TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 7/8 INCH DRILL SIZE
Supplier's Site Datasheet
Ship Auger Bit, 0.875, 4, 6; Drill Bit Size Metric Klein Tools - 06J9427 - Newark, An Avnet Company
Chicago, IL, United States
Ship Auger Bit, 0.875, 4, 6; Drill Bit Size Metric Klein Tools
06J9427
Ship Auger Bit, 0.875, 4, 6; Drill Bit Size Metric Klein Tools 06J9427
SHIP AUGER BIT, 0.875", 4", 6"; Drill Bit Size Metric:22mm; Drill Bit Size Imperial:0.875"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

SHIP AUGER BIT, 0.875", 4", 6"; Drill Bit Size Metric:22mm; Drill Bit Size Imperial:0.875"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53404 06J9427
Product Name Auger Drill Bit Ship Auger Bit, 0.875, 4, 6; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm) 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239942 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
Auger Drill Bit - 35-822 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.688 inch (17.5 mm)
View Details