Greenlee Textron, Inc. Auger Drill Bit 63RT-B-7/8

Description
REPLACEABLE TIP TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND D-CHAIN 4
Datasheet
Description
REPLACEABLE TIP TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND D-CHAIN 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 63RT-B-7/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
63RT-B-7/8
Auger Drill Bit 63RT-B-7/8
REPLACEABLE TIP TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE 7/8 INCH DRILL SIZE NAIL EATER[R] BRAND D-CHAIN 4
  • REPLACEABLE TIP TYPE
  • CARBON ALLOY STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • 7/8 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
  • D-CHAIN 4
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 63RT-B-7/8
Product Name Auger Drill Bit
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Multi-Step Drill Set -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Drill Type Step Drill
Cutting Application Stainless; Sheet Metal
View Details
Hole Saw - 35728 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.375 inch (136.5 mm)
View Details