Klein Tools, Inc. Drill Bit 53109

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53109 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53109
Drill Bit 53109
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 13/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 13/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
13/64 Drill Bit, 2.438, 3.625, 118Deg; Drill Bit Size Metric Klein Tools - 06J9401 - Newark, An Avnet Company
Chicago, IL, United States
13/64 Drill Bit, 2.438, 3.625, 118Deg; Drill Bit Size Metric Klein Tools
06J9401
13/64 Drill Bit, 2.438, 3.625, 118Deg; Drill Bit Size Metric Klein Tools 06J9401
13/64" DRILL BIT, 2.438", 3.625", 118DEG; Drill Bit Size Metric:5.2mm; Drill Bit Size Imperial:0.2031"; Effective Length:2.438"; Overall Length:3.625"; Product Range:- RoHS Compliant: NA

13/64" DRILL BIT, 2.438", 3.625", 118DEG; Drill Bit Size Metric:5.2mm; Drill Bit Size Imperial:0.2031"; Effective Length:2.438"; Overall Length:3.625"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53109 06J9401
Product Name Drill Bit 13/64 Drill Bit, 2.438, 3.625, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm) 0.205 inch (5.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saw - 31607 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 35-343 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.750 inch (19.0 mm)
View Details