Greenlee Textron, Inc. Boring Bit 149H2-1-3/8

Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet
Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1-3/8
Boring Bit 149H2-1-3/8
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-3/8 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
  • SELF FEED TYPE
  • CARBON ALLOY MATERIAL
  • 5 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION
  • HARDENED PROCESS
  • 1-3/8 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
  • CONDUIT SIZE 3/4 INCH
  • INCLUDES HEX WRENCH AND SPARE SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1-3/8
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Stepped Cone Drill - 36414 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
View Details
2 suppliers