Greenlee Textron, Inc. Auger Drill Bit 63RT-1

Description
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 63RT-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
63RT-1
Auger Drill Bit 63RT-1
FEED SCREW POINT TYPE CARBON ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND
  • FEED SCREW POINT TYPE
  • CARBON ALLOY STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 63RT-1
Product Name Auger Drill Bit
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825-4-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details