Klein Tools, Inc. Hole Saw Kit 31872

Description
CARBIDE TIPPED MATERIAL 4 PIECE(S) (3) CARBIDE HOLE CUTTER, (1) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860 CONDUIT/PIPE SIZE 1/2 TO 1 INCH
Datasheet
Description
CARBIDE TIPPED MATERIAL 4 PIECE(S) (3) CARBIDE HOLE CUTTER, (1) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860 CONDUIT/PIPE SIZE 1/2 TO 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Kit - 31872 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Kit
31872
Hole Saw Kit 31872
CARBIDE TIPPED MATERIAL 4 PIECE(S) (3) CARBIDE HOLE CUTTER, (1) PILOT BIT CONTENT CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860 CONDUIT/PIPE SIZE 1/2 TO 1 INCH
  • CARBIDE TIPPED MATERIAL
  • 4 PIECE(S)
  • (3) CARBIDE HOLE CUTTER, (1) PILOT BIT CONTENT
  • CARBIDE HOLE CUTTER PART NUMBER 7/8 INCH 31852, 1-1/8 INCH 31856, 1-3/8 INCH 31860
  • CONDUIT/PIPE SIZE 1/2 TO 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31872
Product Name Hole Saw Kit
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 4244024 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bit - 53117 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details
2 suppliers