Greenlee Textron, Inc. Boring Bit 149H2-1-1/4

Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet
Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1-1/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1-1/4
Boring Bit 149H2-1-1/4
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/4 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 3/4 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
  • SELF FEED TYPE
  • CARBON ALLOY MATERIAL
  • 5 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION
  • HARDENED PROCESS
  • 1-1/4 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
  • CONDUIT SIZE 3/4 INCH
  • INCLUDES HEX WRENCH AND SPARE SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1-1/4
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 48-89-2832 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details