Greenlee Textron, Inc. Hole Saw 625-2

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1-1/2 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1-1/2 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-2
Hole Saw 625-2
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1-1/2 INCH CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 2 INCH DIAMETER
  • 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT SIZE 1-1/2 INCH
  • CHUCK SIZE 3/8 INCH
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw Kit - 655 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 1.375 inch (22.2 to 34.9 mm)
View Details