RS Components, Ltd. Specialist Drill Bits 221591

Description
Cone cutter 3-14mm head
Request a Quote
Description
Cone cutter 3-14mm head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 221591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
221591
Specialist Drill Bits 221591
Cone cutter 3-14mm head

Cone cutter 3-14mm head

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 221591
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details