Greenlee Textron, Inc. Hole Saw 625-1-3/8

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-1-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-1-3/8
Hole Saw 625-1-3/8
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CONDUIT SIZE 1 INCH CHUCK SIZE 3/8 INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CONDUIT SIZE 1 INCH
  • CHUCK SIZE 3/8
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-1-3/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38505 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details