Klein Tools, Inc. Wood Boring Bit Shaft, 0.375, 6; Drill Bit Size Metric Klein Tools 53938

Description
WOOD BORING BIT SHAFT, 0.375", 6"; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:6"; Product Range:- RoHS Compliant: NA
Datasheet
Description
WOOD BORING BIT SHAFT, 0.375", 6"; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:6"; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Boring Bit Shaft, 0.375, 6; Drill Bit Size Metric Klein Tools - 68Y6668 - Newark, An Avnet Company
Chicago, IL, United States
Wood Boring Bit Shaft, 0.375, 6; Drill Bit Size Metric Klein Tools
68Y6668
Wood Boring Bit Shaft, 0.375, 6; Drill Bit Size Metric Klein Tools 68Y6668
WOOD BORING BIT SHAFT, 0.375", 6"; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:6"; Product Range:- RoHS Compliant: NA

WOOD BORING BIT SHAFT, 0.375", 6"; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:6"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 68Y6668
Product Name Wood Boring Bit Shaft, 0.375, 6; Drill Bit Size Metric Klein Tools
Diameter 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 2744730 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Designation 22mm
Diameter 0.157 to 0.866 inch (4.0 to 22.0 mm)
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details