Greenlee Textron, Inc. Hole Saw 625-1-1/2

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 625-1-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
625-1-1/2
Hole Saw 625-1-1/2
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8 INCH INCLUDES FLANGE STOP
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • TUNGSTEN CARBIDE TIPPED BLADE MATERIAL
  • 1-1/2 INCH DIAMETER
  • 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING
  • 8 GAUGE CUTTING DEPTH
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • CHUCK SIZE 3/8 INCH
  • INCLUDES FLANGE STOP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 625-1-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 02800 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 2.000 inch (14.3 to 50.8 mm)
View Details