60A-7/8 -- AUGER DRILL BIT
Greenlee Textron, Inc.
Auger Drill Bit
60A-7/8
Description
SELF FEEDING SCREW POINT, STUBBY TYPE
4.5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
1 FLUTE(S)
7/8 INCH DRILL SIZE
Description
SELF FEEDING SCREW POINT, STUBBY TYPE
4.5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
1 FLUTE(S)
7/8 INCH DRILL SIZE
Datasheet
Suppliers
SELF FEEDING SCREW POINT, STUBBY TYPE
4.5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK SIZE
1 FLUTE(S)
7/8 INCH DRILL SIZE
- SELF FEEDING SCREW POINT, STUBBY TYPE
- 4.5 INCH OVERALL LENGTH
- HEX SHANK TYPE
- 1/4 INCH SHANK SIZE
- 1 FLUTE(S)
- 7/8 INCH DRILL SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
60A-7/8 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Units
Metric
Designation
51mm
Diameter
1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details