Greenlee Textron, Inc. Drill Bit Set 33AR-6

Description
SELF-FEEDING TYPE 3/8 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS 6 DRILL(S) 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH DRILL SIZES APPLICATION DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD KIT CONTENTS 33A-3/8, 33A-1/2, 33A-5/8, 33A-3/4, 33A-7/8, 33A-1 SPADE BITS USED ON POWER DRILL
Datasheet
Description
SELF-FEEDING TYPE 3/8 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS 6 DRILL(S) 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH DRILL SIZES APPLICATION DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD KIT CONTENTS 33A-3/8, 33A-1/2, 33A-5/8, 33A-3/4, 33A-7/8, 33A-1 SPADE BITS USED ON POWER DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 33AR-6 - Greenlee Textron, Inc.
Rockford, IL, USA
Drill Bit Set
33AR-6
Drill Bit Set 33AR-6
SELF-FEEDING TYPE 3/8 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE FORGED, HEAT TREATED PROCESS 6 DRILL(S) 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH DRILL SIZES APPLICATION DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD KIT CONTENTS 33A-3/8, 33A-1/2, 33A-5/8, 33A-3/4, 33A-7/8, 33A-1 SPADE BITS USED ON POWER DRILL
  • SELF-FEEDING TYPE
  • 3/8 INCH MIN. DRILL SIZE
  • 1 INCH MAX. DRILL SIZE
  • FORGED, HEAT TREATED PROCESS
  • 6 DRILL(S)
  • 3/8 INCH, 1/2 INCH, 5/8 INCH, 3/4 INCH, 7/8 INCH, 1 INCH DRILL SIZES
  • APPLICATION DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • KIT CONTENTS 33A-3/8, 33A-1/2, 33A-5/8, 33A-3/4, 33A-7/8, 33A-1 SPADE BITS
  • USED ON POWER DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 33AR-6
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 930 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.375 to 2.500 inch (9.5 to 63.5 mm)
View Details