Greenlee Textron, Inc. Megger 5882

Description
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 50 KILO OHM TO 2000 MEGA OHM, 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 250/500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
Datasheet
Description
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 50 KILO OHM TO 2000 MEGA OHM, 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 250/500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megger - 5882 - Greenlee Textron, Inc.
Rockford, IL, USA
Megger
5882
Megger 5882
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 50 KILO OHM TO 2000 MEGA OHM, 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 250/500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
  • ANALOG, DIGITAL TYPE
  • BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (6) 1.5 V AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • AA BATTERY SIZE
  • 50 KILO OHM TO 2000 MEGA OHM, 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE
  • 250/500/1000 V TEST VOLTAGE
  • 0 TO 600 VAC/VDC VOLTAGE RANGE
  • INCLUDES TEST LEAD, CASE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Megohmmeters
Product Number 5882
Product Name Megger
Safety Agency Rating UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Seaward - Combi Compact - Seaward Group USA
Seaward Group USA
Specs
Testing Method Manual
Safety Agency Rating CE
Input Voltage Battery Powered
View Details