Greenlee Textron, Inc. Megger 5990

Description
ANALOG TYPE ANALOG DISPLAY TYPE CE APPROVAL (4) 1.5 V D BATTERY TYPE 1.5 V BATTERY VOLTAGE D BATTERY SIZE 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE 500/1000/2500/5000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES INTEGRATED TEST LEAD, PROBES, SNAP-ON TEST LEAD POUCH, CARRYING CASE
Datasheet
Description
ANALOG TYPE ANALOG DISPLAY TYPE CE APPROVAL (4) 1.5 V D BATTERY TYPE 1.5 V BATTERY VOLTAGE D BATTERY SIZE 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE 500/1000/2500/5000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES INTEGRATED TEST LEAD, PROBES, SNAP-ON TEST LEAD POUCH, CARRYING CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megger - 5990 - Greenlee Textron, Inc.
Rockford, IL, USA
Megger
5990
Megger 5990
ANALOG TYPE ANALOG DISPLAY TYPE CE APPROVAL (4) 1.5 V D BATTERY TYPE 1.5 V BATTERY VOLTAGE D BATTERY SIZE 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE 500/1000/2500/5000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES INTEGRATED TEST LEAD, PROBES, SNAP-ON TEST LEAD POUCH, CARRYING CASE
  • ANALOG TYPE
  • ANALOG DISPLAY TYPE
  • CE APPROVAL
  • (4) 1.5 V D BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • D BATTERY SIZE
  • 500 KILO OHM TO 500 GIGA OHM MEASURING RANGE
  • 500/1000/2500/5000 V TEST VOLTAGE
  • 0 TO 600 VAC/VDC VOLTAGE RANGE
  • INCLUDES INTEGRATED TEST LEAD, PROBES, SNAP-ON TEST LEAD POUCH, CARRYING CASE
Supplier's Site Datasheet
Megohmmeter - 5990 - Transcat, Inc.
Rochester, NY, USA
Megohmmeter
5990
Megohmmeter 5990
Product Highlights Four test voltages: 500V, 1000V, 2500V, and 5000V Resistance measurement range up to 500GΩ Extra-large analog display for easy viewing Each Unit Includes 4 1.5V D batteries Integrated carrying case Test leads Snap-on test lead pouch

Product Highlights

  • Four test voltages: 500V, 1000V, 2500V, and 5000V
  • Resistance measurement range up to 500GΩ
  • Extra-large analog display for easy viewing

Each Unit Includes

  • 4 1.5V D batteries
  • Integrated carrying case
  • Test leads
  • Snap-on test lead pouch
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Transcat, Inc.
Product Category Megohmmeters Megohmmeters
Product Number 5990 5990
Product Name Megger Megohmmeter
Safety Agency Rating CE
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Testers - 1233220 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Resistance Tester - Model 2205 - Slaughter Company (SCI)
Specs
Testing Method Manual
Input Voltage 115 - 120 VAC; 220 - 240 VAC
Features RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
View Details