Greenlee Textron, Inc. Megger 5880-C

Description
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
Datasheet
Description
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megger - 5880-C - Greenlee Textron, Inc.
Rockford, IL, USA
Megger
5880-C
Megger 5880-C
ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE 500/1000 V TEST VOLTAGE 0 TO 600 VAC/VDC VOLTAGE RANGE INCLUDES TEST LEAD, CASE
  • ANALOG, DIGITAL TYPE
  • BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (6) 1.5 V AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • AA BATTERY SIZE
  • 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM MEASURING RANGE
  • 500/1000 V TEST VOLTAGE
  • 0 TO 600 VAC/VDC VOLTAGE RANGE
  • INCLUDES TEST LEAD, CASE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Megohmmeters
Product Number 5880-C
Product Name Megger
Safety Agency Rating UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megger - 5882 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Safety Agency Rating UL Listing Mark
Resistance Range 50 to 2.00E6 kohms
Display AnalogMeter; DigitalMeter
View Details