Greenlee Textron, Inc. Stepped Cone Drill 36402

Description
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 6 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 3/8 INCH NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet
Description
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 6 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 3/8 INCH NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 36402 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
36402
Stepped Cone Drill 36402
SPLIT TIP, MULTI-HOLE TYPE 3-7/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 6 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 3/8 INCH NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
  • SPLIT TIP, MULTI-HOLE TYPE
  • 3-7/16 INCH OVERALL LENGTH
  • 3/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 6 SIZE(S)
  • KWIK STEPPER[R] BRAND
  • CHUCK SIZE 3/8 INCH
  • MATERIAL THICKNESS 3/8 INCH
  • NUMBER OF FLUTES 2
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 36402
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 34410 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.500 inch (? to 12.7 mm)
View Details