RS Components, Ltd. PCB Drill Bits 2156996

Description
1.70mm PCB Carbide Drill
Request a Quote
Description
1.70mm PCB Carbide Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 2156996 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
2156996
PCB Drill Bits 2156996
1.70mm PCB Carbide Drill

1.70mm PCB Carbide Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2156996
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details