Klein Tools, Inc. Drill Bit 53121

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 25/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 25/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53121 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53121
Drill Bit 53121
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 25/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 5-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 25/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
25/64 Drill Bit, 3.75, 5.125, 118Deg; Drill Bit Size Metric Klein Tools - 06J9412 - Newark, An Avnet Company
Chicago, IL, United States
25/64 Drill Bit, 3.75, 5.125, 118Deg; Drill Bit Size Metric Klein Tools
06J9412
25/64 Drill Bit, 3.75, 5.125, 118Deg; Drill Bit Size Metric Klein Tools 06J9412
25/64" DRILL BIT, 3.75", 5.125", 118DEG; Drill Bit Size Metric:9.9mm; Drill Bit Size Imperial:0.3906"; Effective Length:3.75"; Overall Length:5.125"; Product Range:- RoHS Compliant: NA

25/64" DRILL BIT, 3.75", 5.125", 118DEG; Drill Bit Size Metric:9.9mm; Drill Bit Size Imperial:0.3906"; Effective Length:3.75"; Overall Length:5.125"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53121 06J9412
Product Name Drill Bit 25/64 Drill Bit, 3.75, 5.125, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm) 0.390 inch (9.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239935 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw - 31558 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Auger Drill Bit - 35-731 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.812 inch (20.6 mm)
View Details