Greenlee Textron, Inc. Hole Saw 35713

Description
RECESSED LIGHT TYPE NON-METAL CUT MATERIAL STEEL BLADE MATERIAL 6-3/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet
Description
RECESSED LIGHT TYPE NON-METAL CUT MATERIAL STEEL BLADE MATERIAL 6-3/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35713 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
35713
Hole Saw 35713
RECESSED LIGHT TYPE NON-METAL CUT MATERIAL STEEL BLADE MATERIAL 6-3/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
  • RECESSED LIGHT TYPE
  • NON-METAL CUT MATERIAL
  • STEEL BLADE MATERIAL
  • 6-3/8 INCH DIAMETER
  • 7/8 INCH CUTTING DEPTH
  • APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35713
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 33L-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details