Greenlee Textron, Inc. Hole Saw Arbor 38507

Description
9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 3/8 INCH
Datasheet
Description
9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 38507 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw Arbor
38507
Hole Saw Arbor 38507
9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 3/8 INCH
  • 9/16 INCH MIN. HOLE SAW SIZE
  • 1-3/16 INCH MAX. HOLE SAW SIZE
  • 1/4 INCH SHANK SIZE
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT WITH 3 FLAT SHANK SHAPE
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 38507
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw Kit - 890 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 4.750 inch (19.0 to 120.6 mm)
View Details