Greenlee Textron, Inc. Wood Spade Bit 34A-3/8

Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet
Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 34A-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Wood Spade Bit
34A-3/8
Wood Spade Bit 34A-3/8
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
  • SOLID TYPE
  • 6-1/4 INCH OVERALL LENGTH
  • 3/8 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34A-3/8
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239927 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
1/2 X 1/2 X 1-1/2 X 4 - 2F RH CARB. - 0224T60815004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details