Greenlee Textron, Inc. Stepped Cone Drill 00470

Description
SPLIT TIP TYPE STEEL MATERIAL 2.74 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 2.74 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00470 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00470
Stepped Cone Drill 00470
SPLIT TIP TYPE STEEL MATERIAL 2.74 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 2.74 INCH OVERALL LENGTH
  • 1/8 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 1/4 INCH
  • BIT EXTENSION 901
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00470
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.125 inch (? to 3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details