Klein Tools, Inc. Stepped Cone Drill 59008

Description
KNOCKOUT TYPE HSS MATERIAL 7/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 1 QUICK REFERENCE NUMBER 8 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL 7/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 1 QUICK REFERENCE NUMBER 8 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59008 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59008
Stepped Cone Drill 59008
KNOCKOUT TYPE HSS MATERIAL 7/8 INCH MAX. DRILL SIZE NUMBER OF FLUTES 1 NUMBER OF HOLES 1 QUICK REFERENCE NUMBER 8 ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • 7/8 INCH MAX. DRILL SIZE
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 1
  • QUICK REFERENCE NUMBER 8
  • ELECTRIC DRILL SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59008
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 53439 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
Hole Saw - 35-598 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.500 to 7.000 inch (63.5 to 177.8 mm)
View Details