Greenlee Textron, Inc. Wood Spade Bit 34A-1

Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet
Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 34A-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Wood Spade Bit
34A-1
Wood Spade Bit 34A-1
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILLS
  • SOLID TYPE
  • 6-1/4 INCH OVERALL LENGTH
  • 1 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34A-1
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Hole Saw Arbor - 38524 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details