Greenlee Textron, Inc. Hole Saw 825-1-7/16

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-1-7/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-1-7/16
Hole Saw 825-1-7/16
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR APPLICATION 1 INCH CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-7/16 INCH DIAMETER
  • 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • APPLICATION 1 INCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-1-7/16
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; All Types of Metal
View Details
Hole Saw Arbor - 38522 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details