RS Components, Ltd. Drill Bit Sets 126788

Description
FEIN 72732365000 Drill
Request a Quote
Description
FEIN 72732365000 Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 126788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
126788
Drill Bit Sets 126788
FEIN 72732365000 Drill

FEIN 72732365000 Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 126788
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Designation 36 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details