Greenlee Textron, Inc. Wood Spade Bit 33A-3/8

Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILL
Datasheet
Description
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 33A-3/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Wood Spade Bit
33A-3/8
Wood Spade Bit 33A-3/8
SOLID TYPE 6-1/4 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE FORGED, HEAT TREATED PROCESS CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD USED ON POWER DRILL
  • SOLID TYPE
  • 6-1/4 INCH OVERALL LENGTH
  • 3/8 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FORGED, HEAT TREATED PROCESS
  • CUT MATERIAL DRYWALL, HARDWOOD, PLYWOOD, SOFTWOOD
  • USED ON POWER DRILL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 33A-3/8
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - 33A-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details