Klein Tools, Inc. Hole Saw 31874

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL YES SUPPLIED WITH PILOT DRILL
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL YES SUPPLIED WITH PILOT DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31874 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31874
Hole Saw 31874
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL YES SUPPLIED WITH PILOT DRILL
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • YES SUPPLIED WITH PILOT DRILL
Supplier's Site
Hole Cutter Pilot Bit, 0.156, 1.96; Drill Bit Size Metric Klein Tools - 56T2484 - Newark, An Avnet Company
Chicago, IL, United States
Hole Cutter Pilot Bit, 0.156, 1.96; Drill Bit Size Metric Klein Tools
56T2484
Hole Cutter Pilot Bit, 0.156, 1.96; Drill Bit Size Metric Klein Tools 56T2484
HOLE CUTTER PILOT BIT, 0.156", 1.96"; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:0.156"; Effective Length:-; Overall Length:1.96"; Product Range:- RoHS Compliant: NA

HOLE CUTTER PILOT BIT, 0.156", 1.96"; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:0.156"; Effective Length:-; Overall Length:1.96"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 31874 56T2484
Product Name Hole Saw Hole Cutter Pilot Bit, 0.156, 1.96; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
1-1/4" (32mm) Bi-Metal Hole Saw - D180020 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Auger Drill Bit - 53444 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details