Greenlee Textron, Inc. Auger Drill Bit 08-03-54A

Description
SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet
Description
SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 08-03-54A - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
08-03-54A
Auger Drill Bit 08-03-54A
SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
  • SCREW POINT TYPE
  • 1/2 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE GREEN
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 08-03-54A
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 834 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 3.000 to 4.500 inch (76.2 to 114.3 mm)
View Details